470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
470 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 470K OHM 5% 1/10W 0402
Res Thick Film 0402 470K Ohm 5% 0.1W(1/10W) ±200ppm/C Pad SMD Automotive T/R
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73B1ETTP474JTR-ND | RK73B1ETTP474J | 430-RK73B1ETTP474J |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res Thick Film 0402 470K Ohm 5% 0.1W(1/10W) ±200ppm/C Pad SMD Automotive T/R |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Automotive | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |