KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1ETTP470J

Description
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1ETTP470JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP470JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP470JDKR-ND
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP470JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP470JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP470JTR-ND
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP470JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP470JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP470JCT-ND
47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
47 OHM 10W Resistor - 52-RK73B1ETTP470J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 10W Resistor
52-RK73B1ETTP470J
47 OHM 10W Resistor 52-RK73B1ETTP470J
RES 47 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP470J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP470J can be used for catalog matching and distributor lookup.

RES 47 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP470J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP470J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47R, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8642
Res, 47R, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8642
RES, 47R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 47R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP470J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP470J
Chip Resistor - Surface Mount RK73B1ETTP470J
RES 47 OHM 5% 1/10W 0402

RES 47 OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73B1ETTP470JDKR-ND 52-RK73B1ETTP470J 84AH8642 RK73B1ETTP470J
Product Name Chip Resistor - Surface Mount 47 OHM 10W Resistor Res, 47R, 5%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details