KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers RK73B1ETTP470J

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: 8-UFDFN Exposed Pad, 8-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Composition: Wirewound Features: 1/0 Driver - LVDS SOT-23-5 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: 8-UFDFN Exposed Pad, 8-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Composition: Wirewound Features: 1/0 Driver - LVDS SOT-23-5 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: 8-UFDFN Exposed Pad, 8-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Composition: Wirewound Features: 1/0 Driver - LVDS SOT-23-5 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Package: 8-UFDFN Exposed Pad, 8-TMLF
Product Status: Active
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Composition: Wirewound
Features: 1/0 Driver - LVDS SOT-23-5
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Line Interface ICs - 1900821 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details