KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1ETTP331J

Description
330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1ETTP331JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP331JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP331JTR-ND
330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP331JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP331JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP331JCT-ND
330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP331JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP331JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP331JDKR-ND
330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 330R, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8624
Res, 330R, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8624
RES, 330R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 330R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP331J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP331J
Chip Resistor - Surface Mount RK73B1ETTP331J
RES 330 OHM 5% 1/10W 0402

RES 330 OHM 5% 1/10W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B1ETTP331J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B1ETTP331J
Resistors - Chip Resistor - Surface Mount RK73B1ETTP331J
RES 330 OHM 5% 1/10W 0402

RES 330 OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73B1ETTP331JTR-ND 84AH8624 RK73B1ETTP331J RK73B1ETTP331J
Product Name Chip Resistor - Surface Mount Res, 330R, 5%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614906-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD245GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details