KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1ETTP2R7J

Description
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1ETTP2R7JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP2R7JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP2R7JTR-ND
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP2R7JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP2R7JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP2R7JCT-ND
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP2R7JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP2R7JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP2R7JDKR-ND
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 2R7, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8595
Res, 2R7, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8595
RES, 2R7, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 2R7, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73B1ETTP2R7J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B1ETTP2R7J
Resistors - Chip Resistor - Surface Mount RK73B1ETTP2R7J
RES 2.7 OHM 5% 1/10W 0402

RES 2.7 OHM 5% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - RK73B1ETTP2R7J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP2R7J
Chip Resistor - Surface Mount RK73B1ETTP2R7J
RES 2.7 OHM 5% 1/10W 0402

RES 2.7 OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73B1ETTP2R7JTR-ND 84AH8595 RK73B1ETTP2R7J RK73B1ETTP2R7J
Product Name Chip Resistor - Surface Mount Res, 2R7, 5%, 0.1W, 0402 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6982FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details