KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1ETTP241J

Description
240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B1ETTP241J is a surface mount chip resistor from Win Source Electronics, featuring a resistance value of 240 Ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.1W (1/10W) and is suitable for applications requiring moisture resistance. The resistor operates within an ambient temperature range of -55°C to +155°C, making it suitable for a variety of environments, including automotive applications as it meets AEC-Q200 standards. The component is packaged in a 0402 (1005 metric) size and is available in reels of 10,000 units. This resistor is designed for both flow and reflow soldering processes and complies with EU RoHS regulations.

Datasheet Summary
Powered by GS/AI

The RK73B1ETTP241J is a surface mount chip resistor from Win Source Electronics, featuring a resistance value of 240 Ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.1W (1/10W) and is suitable for applications requiring moisture resistance. The resistor operates within an ambient temperature range of -55°C to +155°C, making it suitable for a variety of environments, including automotive applications as it meets AEC-Q200 standards. The component is packaged in a 0402 (1005 metric) size and is available in reels of 10,000 units. This resistor is designed for both flow and reflow soldering processes and complies with EU RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1ETTP241JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP241JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP241JTR-ND
240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP241JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP241JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP241JDKR-ND
240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP241JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP241JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP241JCT-ND
240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1ETTP241J
932074-RK73B1ETTP241J
Chip Resistor - Surface Mount - RK73B1ETTP241J 932074-RK73B1ETTP241J
Manufacturer: KOA Speer Win Source Part Number: 932074-RK73B1ETTP241 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP241JT R, 2019-RK73B1ETTP241JD KR, 2019-RK73B1ETTP241JC T

Manufacturer: KOA Speer
Win Source Part Number: 932074-RK73B1ETTP241J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73B1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1ETTP241JTR, 2019-RK73B1ETTP241JDKR, 2019-RK73B1ETTP241JCT

Buy Now Datasheet
240 OHM 10W Resistor - 52-RK73B1ETTP241J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM 10W Resistor
52-RK73B1ETTP241J
240 OHM 10W Resistor 52-RK73B1ETTP241J
RES 240 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP241J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP241J can be used for catalog matching and distributor lookup.

RES 240 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP241J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP241J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP241J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP241J
Chip Resistor - Surface Mount RK73B1ETTP241J
RES 240 OHM 5% 1/10W 0402

RES 240 OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73B1ETTP241JTR-ND 932074-RK73B1ETTP241J 52-RK73B1ETTP241J RK73B1ETTP241J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73B1ETTP241J 240 OHM 10W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details