KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1ETTP165J

Description
1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1ETTP165JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP165JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP165JTR-ND
1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP165JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP165JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP165JCT-ND
1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP165JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP165JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP165JDKR-ND
1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP165J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP165J
Chip Resistor - Surface Mount RK73B1ETTP165J
RES 1.6M OHM 5% 1/10W 0402

RES 1.6M OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, 1M6, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8586
Res, 1M6, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8586
RES, 1M6, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 1M6, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Thick Film Resistors - SMD 1/16watt 1.6Mohms 5% - 430-RK73B1ETTP165J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/16watt 1.6Mohms 5%
430-RK73B1ETTP165J
Thick Film Resistors - SMD 1/16watt 1.6Mohms 5% 430-RK73B1ETTP165J
Thick Film Resistors - SMD 1/16watt 1.6Mohms 5%

Thick Film Resistors - SMD 1/16watt 1.6Mohms 5%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 2019-RK73B1ETTP165JTR-ND RK73B1ETTP165J 84AH8586 430-RK73B1ETTP165J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M6, 5%, 0.1W, 0402 Rohs Compliant Koa Thick Film Resistors - SMD 1/16watt 1.6Mohms 5%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details