KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B1ETTP154J RK73B1ETTP154J

Description
Manufacturer: KOA Speer Win Source Part Number: 932072-RK73B1ETTP154 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP154JC T, 2019-RK73B1ETTP154JD KR, 2019-RK73B1ETTP154JT R
Request a Quote
Description
Manufacturer: KOA Speer Win Source Part Number: 932072-RK73B1ETTP154 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP154JC T, 2019-RK73B1ETTP154JD KR, 2019-RK73B1ETTP154JT R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B1ETTP154J is a surface mount chip resistor from Win Source Electronics, designed for general-purpose applications. It features a resistance value of 150 kOhms with a tolerance of ±5%, and a power rating of 0.1W (1/10W). This resistor operates within a temperature range of -55°C to +155°C, making it suitable for various environmental conditions. The component is compliant with AEC-Q200 standards, indicating its reliability for automotive applications. It is packaged in a 0402 (1005 metric) format and is moisture resistant due to its thick film construction. The resistor is also compatible with both flow and reflow soldering processes, and its lead-free terminations meet EU RoHS requirements.

Datasheet Summary
Powered by GS/AI

The RK73B1ETTP154J is a surface mount chip resistor from Win Source Electronics, designed for general-purpose applications. It features a resistance value of 150 kOhms with a tolerance of ±5%, and a power rating of 0.1W (1/10W). This resistor operates within a temperature range of -55°C to +155°C, making it suitable for various environmental conditions. The component is compliant with AEC-Q200 standards, indicating its reliability for automotive applications. It is packaged in a 0402 (1005 metric) format and is moisture resistant due to its thick film construction. The resistor is also compatible with both flow and reflow soldering processes, and its lead-free terminations meet EU RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1ETTP154J
932072-RK73B1ETTP154J
Chip Resistor - Surface Mount - RK73B1ETTP154J 932072-RK73B1ETTP154J
Manufacturer: KOA Speer Win Source Part Number: 932072-RK73B1ETTP154 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP154JC T, 2019-RK73B1ETTP154JD KR, 2019-RK73B1ETTP154JT R

Manufacturer: KOA Speer
Win Source Part Number: 932072-RK73B1ETTP154J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73B1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1ETTP154JCT, 2019-RK73B1ETTP154JDKR, 2019-RK73B1ETTP154JTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP154JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP154JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP154JCT-ND
150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP154JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP154JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP154JTR-ND
150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP154JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP154JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP154JDKR-ND
150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
10W Resistor - 52-RK73B1ETTP154J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RK73B1ETTP154J
10W Resistor 52-RK73B1ETTP154J
RES 150K OHM 5% 1/10W 0402 Product overview: RK73B1ETTP154J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP154J can be used for catalog matching and distributor lookup.

RES 150K OHM 5% 1/10W 0402 Product overview: RK73B1ETTP154J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP154J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B1ETTP154J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B1ETTP154J
Resistors - Chip Resistor - Surface Mount RK73B1ETTP154J
RES 150K OHM 5% 1/10W 0402

RES 150K OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 932072-RK73B1ETTP154J 2019-RK73B1ETTP154JCT-ND 52-RK73B1ETTP154J RK73B1ETTP154J
Product Name Chip Resistor - Surface Mount - RK73B1ETTP154J Chip Resistor - Surface Mount 10W Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details