KOA Speer Electronics, Inc. 130 OHM 10W Resistor RK73B1ETTP131J

Description
RES 130 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP131J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP131J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 130 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP131J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP131J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130 OHM 10W Resistor - 52-RK73B1ETTP131J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130 OHM 10W Resistor
52-RK73B1ETTP131J
130 OHM 10W Resistor 52-RK73B1ETTP131J
RES 130 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP131J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP131J can be used for catalog matching and distributor lookup.

RES 130 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP131J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP131J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1ETTP131J
932071-RK73B1ETTP131J
Chip Resistor - Surface Mount - RK73B1ETTP131J 932071-RK73B1ETTP131J
Manufacturer: KOA Speer Win Source Part Number: 932071-RK73B1ETTP131 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 130 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP131JD KR, 2019-RK73B1ETTP131JT R, 2019-RK73B1ETTP131JC T

Manufacturer: KOA Speer
Win Source Part Number: 932071-RK73B1ETTP131J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 130 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73B1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1ETTP131JDKR, 2019-RK73B1ETTP131JTR, 2019-RK73B1ETTP131JCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP131JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP131JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP131JCT-ND
130 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP131JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP131JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP131JTR-ND
130 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP131JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP131JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP131JDKR-ND
130 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 130R, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8576
Res, 130R, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8576
RES, 130R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 130R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73B1ETTP131J 932071-RK73B1ETTP131J 2019-RK73B1ETTP131JCT-ND 84AH8576
Product Name 130 OHM 10W Resistor Chip Resistor - Surface Mount - RK73B1ETTP131J Chip Resistor - Surface Mount Res, 130R, 5%, 0.1W, 0402 Rohs Compliant Koa
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 130 ohms 130 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details