KOA Speer Electronics, Inc. Through Hole Resistors MOSX5C2R0J

Description
2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOSX5C2R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX5C2R0JCT-ND
Through Hole Resistors 2019-MOSX5C2R0JCT-ND
2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOSX5C2R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX5C2R0JTR-ND
Through Hole Resistors 2019-MOSX5C2R0JTR-ND
2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 2R, 5W, Axial, Metal Film Rohs Compliant Koa - 84AH7658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5W, Axial, Metal Film Rohs Compliant Koa
84AH7658
Res, 2R, 5W, Axial, Metal Film Rohs Compliant Koa 84AH7658
RES, 2R, 5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2R, 5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOSX5C2R0JCT-ND 84AH7658
Product Name Through Hole Resistors Res, 2R, 5W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details