REDUCED SIZE LEADED RESISTOR
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-MOSX3CT631RR22GTR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 2 +/- % |