KOA Speer Electronics, Inc. Through Hole Resistors MOSX3CT631RR10J

Description
100 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
100 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOSX3CT631RR10JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX3CT631RR10JCT-ND
Through Hole Resistors 2019-MOSX3CT631RR10JCT-ND
100 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

100 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOSX3CT631RR10JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX3CT631RR10JTR-ND
Through Hole Resistors 2019-MOSX3CT631RR10JTR-ND
100 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

100 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 0R1, 3W, Axial, Metal Film Rohs Compliant Koa - 84AH7632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 3W, Axial, Metal Film Rohs Compliant Koa
84AH7632
Res, 0R1, 3W, Axial, Metal Film Rohs Compliant Koa 84AH7632
RES, 0R1, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 0R1, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOSX3CT631RR10JCT-ND 84AH7632
Product Name Through Hole Resistors Res, 0R1, 3W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details