KOA Speer Electronics, Inc. Through Hole Resistors MOSX3CT521AR20J

Description
200 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
200 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOSX3CT521AR20JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX3CT521AR20JTB-ND
Through Hole Resistors 2019-MOSX3CT521AR20JTB-ND
200 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

200 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOSX3CT521AR20JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX3CT521AR20JCT-ND
Through Hole Resistors 2019-MOSX3CT521AR20JCT-ND
200 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

200 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 0R2, 3W, Axial, Metal Film Rohs Compliant Koa - 84AH7628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 3W, Axial, Metal Film Rohs Compliant Koa
84AH7628
Res, 0R2, 3W, Axial, Metal Film Rohs Compliant Koa 84AH7628
RES, 0R2, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 0R2, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOSX3CT521AR20JTB-ND 84AH7628
Product Name Through Hole Resistors Res, 0R2, 3W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details