KOA Speer Electronics, Inc. Through Hole Resistors MOSX2CT52RR82J

Description
820 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOSX2CT52RR82JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX2CT52RR82JCT-ND
Through Hole Resistors 2019-MOSX2CT52RR82JCT-ND
820 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

820 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOSX2CT52RR82JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX2CT52RR82JTR-ND
Through Hole Resistors 2019-MOSX2CT52RR82JTR-ND
820 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

820 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 0R82, 2W, Axial, Metal Film Rohs Compliant Koa - 84AH7614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R82, 2W, Axial, Metal Film Rohs Compliant Koa
84AH7614
Res, 0R82, 2W, Axial, Metal Film Rohs Compliant Koa 84AH7614
RES, 0R82, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 0R82, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOSX2CT52RR82JCT-ND 84AH7614
Product Name Through Hole Resistors Res, 0R82, 2W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details