KOA Speer Electronics, Inc. Through Hole Resistors MOS3CT631R241J

Description
240 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
240 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOS3CT631R241JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS3CT631R241JCT-ND
Through Hole Resistors 2019-MOS3CT631R241JCT-ND
240 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

240 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOS3CT631R241JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS3CT631R241JTR-ND
Through Hole Resistors 2019-MOS3CT631R241JTR-ND
240 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

240 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 240R, 3W, Axial, Metal Oxide Rohs Compliant Koa - 88AH6956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 3W, Axial, Metal Oxide Rohs Compliant Koa
88AH6956
Res, 240R, 3W, Axial, Metal Oxide Rohs Compliant Koa 88AH6956
RES, 240R, 3W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 240R, 3W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOS3CT631R241JCT-ND 88AH6956
Product Name Through Hole Resistors Res, 240R, 3W, Axial, Metal Oxide Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details