RES 10K OHM 5% 3W AXIAL Product overview: MOS3CT631R103J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOS3CT631R103J can be used for catalog matching and distributor lookup.
10 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
10 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1325878-MOS3CT631R10
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Flame Retardant Coating, Safety
Size / Dimension: 0.236" Dia x 0.610" L (6.00mm x 15.50mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 3W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 2019-MOS3CT631R103JT
Base Product Number: MOS3CT631
RoHS Status: ROHS3 Compliant
RES, 10K, 3W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MOS3CT631R103J | 2019-MOS3CT631R103JCT-ND | 1325878-MOS3CT631R103J | 88AH6934 |
| Product Name | 3W Resistor | Through Hole Resistors | Resistors - Through Hole Resistors | Res, 10K, 3W, Axial, Metal Oxide Rohs Compliant Koa |
| Technology / Construction | Metal Oxide | MetalOxide | MetalFilm | MetalOxide |
| Mounting / Packaging | Axial | Axial Leads; Axial | ||
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Power Rating | 3 watts | 3 watts | 3 watts | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |