KOA Speer Electronics, Inc. Through Hole Resistors MOS3CT631R102J

Description
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOS3CT631R102JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS3CT631R102JCT-ND
Through Hole Resistors 2019-MOS3CT631R102JCT-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOS3CT631R102JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS3CT631R102JTR-ND
Through Hole Resistors 2019-MOS3CT631R102JTR-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 1K, 3W, Axial, Metal Oxide Rohs Compliant Koa - 88AH6933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 3W, Axial, Metal Oxide Rohs Compliant Koa
88AH6933
Res, 1K, 3W, Axial, Metal Oxide Rohs Compliant Koa 88AH6933
RES, 1K, 3W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 1K, 3W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOS3CT631R102JCT-ND 88AH6933
Product Name Through Hole Resistors Res, 1K, 3W, Axial, Metal Oxide Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details