KOA Speer Electronics, Inc. Res, 4K7, 5%, 3W, Axial, Metal Film; Resistance Koa MOS3C472J

Description
RES, 4K7, 5%, 3W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MOS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature
Description
RES, 4K7, 5%, 3W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MOS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 5%, 3W, Axial, Metal Film; Resistance Koa - 37AJ0379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 3W, Axial, Metal Film; Resistance Koa
37AJ0379
Res, 4K7, 5%, 3W, Axial, Metal Film; Resistance Koa 37AJ0379
RES, 4K7, 5%, 3W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MOS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature

RES, 4K7, 5%, 3W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:MOS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0379
Product Name Res, 4K7, 5%, 3W, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details