KOA Speer Electronics, Inc. Through Hole Resistors MOS2CT52R681J

Description
680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOS2CT52R681JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS2CT52R681JCT-ND
Through Hole Resistors 2019-MOS2CT52R681JCT-ND
680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOS2CT52R681JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS2CT52R681JTR-ND
Through Hole Resistors 2019-MOS2CT52R681JTR-ND
680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

680 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 680R, 2W, Axial, Metal Oxide Rohs Compliant Koa - 88AH6910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 2W, Axial, Metal Oxide Rohs Compliant Koa
88AH6910
Res, 680R, 2W, Axial, Metal Oxide Rohs Compliant Koa 88AH6910
RES, 680R, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 680R, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOS2CT52R681JCT-ND 88AH6910
Product Name Through Hole Resistors Res, 680R, 2W, Axial, Metal Oxide Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details