KOA Speer Electronics, Inc. Through Hole Resistors MOS2CT52R472J

Description
4.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOS2CT52R472JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS2CT52R472JCT-ND
Through Hole Resistors 2019-MOS2CT52R472JCT-ND
4.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

4.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOS2CT52R472JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS2CT52R472JTR-ND
Through Hole Resistors 2019-MOS2CT52R472JTR-ND
4.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

4.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
2W Resistor - 53-MOS2CT52R472J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-MOS2CT52R472J
2W Resistor 53-MOS2CT52R472J
RES 4.7K OHM 5% 2W AXIAL Product overview: MOS2CT52R472J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOS2CT52R472J can be used for catalog matching and distributor lookup.

RES 4.7K OHM 5% 2W AXIAL Product overview: MOS2CT52R472J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOS2CT52R472J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1325882-MOS2CT52R472J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325882-MOS2CT52R472J
Resistors - Through Hole Resistors 1325882-MOS2CT52R472J
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1325882-MOS2CT52R472 J Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Flame Retardant Coating, Safety Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 4.7 kOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 2019-MOS2CT52R472JTR ,2019-MOS2CT52R472JC T Base Product Number: MOS2CT52 RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1325882-MOS2CT52R472J
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Flame Retardant Coating, Safety
Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 2019-MOS2CT52R472JTR,2019-MOS2CT52R472JCT
Base Product Number: MOS2CT52
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 4K7, 2W, Axial, Metal Oxide Rohs Compliant Koa - 88AH6901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 2W, Axial, Metal Oxide Rohs Compliant Koa
88AH6901
Res, 4K7, 2W, Axial, Metal Oxide Rohs Compliant Koa 88AH6901
RES, 4K7, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 4K7, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-MOS2CT52R472JCT-ND 53-MOS2CT52R472J 1325882-MOS2CT52R472J 88AH6901
Product Name Through Hole Resistors 2W Resistor Resistors - Through Hole Resistors Res, 4K7, 2W, Axial, Metal Oxide Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal Oxide MetalFilm MetalOxide
Mounting / Packaging Axial Leads; Axial Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers