KOA Speer Electronics, Inc. Resistors - Through Hole Resistors MOS2CT52A100J

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1328797-MOS2CT52A100 J Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Flame Retardant Coating, Safety Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 2019-MOS2CT52A100JCT ,2019-MOS2CT52A100JT B,2019-MOS2CT52A100J CT-ND Base Product Number: MOS2CT52 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1328797-MOS2CT52A100 J Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Flame Retardant Coating, Safety Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 2019-MOS2CT52A100JCT ,2019-MOS2CT52A100JT B,2019-MOS2CT52A100J CT-ND Base Product Number: MOS2CT52 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1328797-MOS2CT52A100J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1328797-MOS2CT52A100J
Resistors - Through Hole Resistors 1328797-MOS2CT52A100J
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1328797-MOS2CT52A100 J Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Flame Retardant Coating, Safety Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 2019-MOS2CT52A100JCT ,2019-MOS2CT52A100JT B,2019-MOS2CT52A100J CT-ND Base Product Number: MOS2CT52 RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1328797-MOS2CT52A100J
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Flame Retardant Coating, Safety
Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 2019-MOS2CT52A100JCT,2019-MOS2CT52A100JTB,2019-MOS2CT52A100JCT-ND
Base Product Number: MOS2CT52
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
10 OHM 2W Resistor - 53-MOS2CT52A100J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 2W Resistor
53-MOS2CT52A100J
10 OHM 2W Resistor 53-MOS2CT52A100J
RES 10 OHM 5% 2W AXIAL Product overview: MOS2CT52A100J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOS2CT52A100J can be used for catalog matching and distributor lookup.

RES 10 OHM 5% 2W AXIAL Product overview: MOS2CT52A100J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOS2CT52A100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2019-MOS2CT52A100JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS2CT52A100JCT-ND
Through Hole Resistors 2019-MOS2CT52A100JCT-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

10 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOS2CT52A100JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS2CT52A100JTB-ND
Through Hole Resistors 2019-MOS2CT52A100JTB-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

10 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1328797-MOS2CT52A100J 53-MOS2CT52A100J 2019-MOS2CT52A100JCT-ND
Product Name Resistors - Through Hole Resistors 10 OHM 2W Resistor Through Hole Resistors
Technology / Construction MetalFilm Metal Oxide MetalOxide
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details