KOA Speer Electronics, Inc. Res, 15R, 5%, 2W, Axial, Metal Film; Resistance Koa MOS2C150J

Description
RES, 15R, 5%, 2W, AXIAL, METAL FILM; Resistance:15ohm; Product Range:MOS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Description
RES, 15R, 5%, 2W, AXIAL, METAL FILM; Resistance:15ohm; Product Range:MOS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 5%, 2W, Axial, Metal Film; Resistance Koa - 37AJ0377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 2W, Axial, Metal Film; Resistance Koa
37AJ0377
Res, 15R, 5%, 2W, Axial, Metal Film; Resistance Koa 37AJ0377
RES, 15R, 5%, 2W, AXIAL, METAL FILM; Resistance:15ohm; Product Range:MOS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 15R, 5%, 2W, AXIAL, METAL FILM; Resistance:15ohm; Product Range:MOS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0377
Product Name Res, 15R, 5%, 2W, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details