The Koa Resistor, part number 88AH6803, is a 2K ohm, 1W axial metal oxide film resistor that complies with RoHS standards. It features a flame retardant coating and is designed for high reliability in various applications. The resistor has a maximum operating voltage of 500V and is suitable for automatic insertion due to its compact size and various lead forming options. It operates effectively within a temperature range of -55°C to +200°C, with a rated ambient temperature of 70°C. The resistor is available with resistance tolerances of ±1%, ±2%, or ±5%, making it versatile for different circuit requirements. Its construction includes a ceramic core and a resistive film, ensuring durability and performance stability.
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
RES, 2K, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-MOS1CT528R202JTR-ND | 88AH6803 |
| Product Name | Through Hole Resistors | Res, 2K, 1W, Axial, Metal Oxide Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % |