1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
RES, 1K, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-MOS1CT528R102JTR-ND | 88AH6784 |
| Product Name | Through Hole Resistors | Res, 1K, 1W, Axial, Metal Oxide Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % |