KOA Speer Electronics, Inc. Res, 220R, 5%, 1W, Axial, Metal Film; Resistance Koa MOS1C221J

Description
RES, 220R, 5%, 1W, AXIAL, METAL FILM; Resistance:220ohm; Product Range:MOS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Description
RES, 220R, 5%, 1W, AXIAL, METAL FILM; Resistance:220ohm; Product Range:MOS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 5%, 1W, Axial, Metal Film; Resistance Koa - 37AJ0375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 1W, Axial, Metal Film; Resistance Koa
37AJ0375
Res, 220R, 5%, 1W, Axial, Metal Film; Resistance Koa 37AJ0375
RES, 220R, 5%, 1W, AXIAL, METAL FILM; Resistance:220ohm; Product Range:MOS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 220R, 5%, 1W, AXIAL, METAL FILM; Resistance:220ohm; Product Range:MOS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0375
Product Name Res, 220R, 5%, 1W, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details