KOA Speer Electronics, Inc. Through Hole Resistors MOS1/2CT52R470J

Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOS1/2CT52R470JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS1/2CT52R470JCT-ND
Through Hole Resistors 2019-MOS1/2CT52R470JCT-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOS1/2CT52R470JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS1/2CT52R470JTR-ND
Through Hole Resistors 2019-MOS1/2CT52R470JTR-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 47R, 0.5W, Axial, Metal Oxide Rohs Compliant Koa - 88AH6764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.5W, Axial, Metal Oxide Rohs Compliant Koa
88AH6764
Res, 47R, 0.5W, Axial, Metal Oxide Rohs Compliant Koa 88AH6764
RES, 47R, 0.5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 47R, 0.5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOS1/2CT52R470JCT-ND 88AH6764
Product Name Through Hole Resistors Res, 47R, 0.5W, Axial, Metal Oxide Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details