KOA Speer Electronics, Inc. Through Hole Resistors MOS1/2CT52R121J

Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOS1/2CT52R121JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS1/2CT52R121JTR-ND
Through Hole Resistors 2019-MOS1/2CT52R121JTR-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOS1/2CT52R121JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS1/2CT52R121JCT-ND
Through Hole Resistors 2019-MOS1/2CT52R121JCT-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 120R, 0.5W, Axial, Metal Oxide Rohs Compliant Koa - 88AH6743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.5W, Axial, Metal Oxide Rohs Compliant Koa
88AH6743
Res, 120R, 0.5W, Axial, Metal Oxide Rohs Compliant Koa 88AH6743
RES, 120R, 0.5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 120R, 0.5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOS1/2CT52R121JTR-ND 88AH6743
Product Name Through Hole Resistors Res, 120R, 0.5W, Axial, Metal Oxide Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details