KOA Speer Electronics, Inc. Res, 47K, 1%, 250Mw, Axial, Metal Film; Resistance Koa MFS1/4CC4702F

Description
RES, 47K, 1%, 250MW, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film;
Description
RES, 47K, 1%, 250MW, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film;

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0345
Res, 47K, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0345
RES, 47K, 1%, 250MW, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film;

RES, 47K, 1%, 250MW, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film;

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0345
Product Name Res, 47K, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details