KOA Speer Electronics, Inc. Res, 33R, 1%, 250Mw, Axial, Metal Film; Resistance Koa MFS1/4CC33R0F

Description
RES, 33R, 1%, 250MW, AXIAL, METAL FILM; Resistance:33ohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes
Description
RES, 33R, 1%, 250MW, AXIAL, METAL FILM; Resistance:33ohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0343
Res, 33R, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0343
RES, 33R, 1%, 250MW, AXIAL, METAL FILM; Resistance:33ohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 33R, 1%, 250MW, AXIAL, METAL FILM; Resistance:33ohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0343
Product Name Res, 33R, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 33 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details