KOA Speer Electronics, Inc. Res, 2K4, 1%, 250Mw, Axial, Metal Film; Resistance Koa MFS1/4CC2401F

Description
RES, 2K4, 1%, 250MW, AXIAL, METAL FILM; Resistance:2.4kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes
Description
RES, 2K4, 1%, 250MW, AXIAL, METAL FILM; Resistance:2.4kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0342
Res, 2K4, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0342
RES, 2K4, 1%, 250MW, AXIAL, METAL FILM; Resistance:2.4kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 2K4, 1%, 250MW, AXIAL, METAL FILM; Resistance:2.4kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0342
Product Name Res, 2K4, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 2400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details