KOA Speer Electronics, Inc. Res, 22R, 1%, 250Mw, Axial, Metal Film; Resistance Koa MFS1/4CC22R0F

Description
RES, 22R, 1%, 250MW, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film;
Datasheet
Description
RES, 22R, 1%, 250MW, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0340
Res, 22R, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0340
RES, 22R, 1%, 250MW, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film;

RES, 22R, 1%, 250MW, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0340
Product Name Res, 22R, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details