KOA Speer Electronics, Inc. Through Hole Resistors MFS1/4CC2003F

Description
RES 200K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 200K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MFS1/4CC2003F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MFS1/4CC2003F-ND
Through Hole Resistors 2019-MFS1/4CC2003F-ND
RES 200K OHM 1% 1/4W AXIAL

RES 200K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 200K, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0339
Res, 200K, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0339
RES, 200K, 1%, 250MW, AXIAL, METAL FILM; Resistance:200kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film;

RES, 200K, 1%, 250MW, AXIAL, METAL FILM; Resistance:200kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film;

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MFS1/4CC2003F-ND 37AJ0339
Product Name Through Hole Resistors Res, 200K, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details