KOA Speer Electronics, Inc. Through Hole Resistors MFS1/4CC1503F

Description
RES 150K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 150K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MFS1/4CC1503F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MFS1/4CC1503F-ND
Through Hole Resistors 2019-MFS1/4CC1503F-ND
RES 150K OHM 1% 1/4W AXIAL

RES 150K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 150K, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0338
Res, 150K, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0338
RES, 150K, 1%, 250MW, AXIAL, METAL FILM; Resistance:150kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 150K, 1%, 250MW, AXIAL, METAL FILM; Resistance:150kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MFS1/4CC1503F-ND 37AJ0338
Product Name Through Hole Resistors Res, 150K, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details