KOA Speer Electronics, Inc. Res, 150R, 1%, 250Mw, Axial, Metal Film; Resistance Koa MFS1/4CC1500F

Description
RES, 150R, 1%, 250MW, AXIAL, METAL FILM; Resistance:150ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Description
RES, 150R, 1%, 250MW, AXIAL, METAL FILM; Resistance:150ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0337
Res, 150R, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0337
RES, 150R, 1%, 250MW, AXIAL, METAL FILM; Resistance:150ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 150R, 1%, 250MW, AXIAL, METAL FILM; Resistance:150ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0337
Product Name Res, 150R, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 150 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details