Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053696-MFS1/4CC1103
Termination: Axial
Length: 3.4 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Power Rating: 250 mW
Diameter: 1.7 mm
Categories: OEM Parts(M-N)
Case / Package: Conformal
Alternative Parts (Cross-Reference): MFS1/4CC1103FMFS1/4C
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053696-MFS1/4CC1103F |
| Product Name | OEM Parts - OEM Parts (M - N) - MFS1/4CC1103F |