KOA Speer Electronics, Inc. Res, 1M, 1%, 250Mw, Axial, Metal Film; Resistance Koa MFS1/4CC1004F

Description
RES, 1M, 1%, 250MW, AXIAL, METAL FILM; Resistance:1Mohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes
Description
RES, 1M, 1%, 250MW, AXIAL, METAL FILM; Resistance:1Mohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0336
Res, 1M, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0336
RES, 1M, 1%, 250MW, AXIAL, METAL FILM; Resistance:1Mohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 1M, 1%, 250MW, AXIAL, METAL FILM; Resistance:1Mohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0336
Product Name Res, 1M, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers