KOA Speer Electronics, Inc. Through Hole Resistors MF1/4ECT52R1501F

Description
RES 1.5K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.5K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4ECT52R1501FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4ECT52R1501FTR-ND
Through Hole Resistors 2019-MF1/4ECT52R1501FTR-ND
RES 1.5K OHM 1% 1/4W AXIAL

RES 1.5K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4ECT52R1501FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4ECT52R1501FCT-ND
Through Hole Resistors 2019-MF1/4ECT52R1501FCT-ND
RES 1.5K OHM 1% 1/4W AXIAL

RES 1.5K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 1K5, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH7240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH7240
Res, 1K5, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH7240
RES, 1K5, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K5, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4ECT52R1501FTR-ND 84AH7240
Product Name Through Hole Resistors Res, 1K5, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details