RES 6.8 OHM 1% 1/4W AXIAL
RES 6.8 OHM 1% 1/4W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-MF1/4DCT52R6R80FTR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 6.8 ohms |