KOA Speer Electronics, Inc. Through Hole Resistors MF1/4DCT52R6191F

Description
RES 6.19K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.19K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4DCT52R6191FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R6191FCT-ND
Through Hole Resistors 2019-MF1/4DCT52R6191FCT-ND
RES 6.19K OHM 1% 1/4W AXIAL

RES 6.19K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4DCT52R6191FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R6191FTR-ND
Through Hole Resistors 2019-MF1/4DCT52R6191FTR-ND
RES 6.19K OHM 1% 1/4W AXIAL

RES 6.19K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 6K19, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH7168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH7168
Res, 6K19, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH7168
RES, 6K19, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 6K19, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4DCT52R6191FCT-ND 84AH7168
Product Name Through Hole Resistors Res, 6K19, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers