The Res, 47R, 0.25W, Axial, Metal Film resistor from Koa is a high precision component designed for various electronic applications. It features a power rating of 0.25W and is compliant with EU-RoHS standards, ensuring it meets environmental regulations. The resistor has a low temperature coefficient of resistance (T.C.R.) of ±50 ppm/°C, which contributes to its stability over time. It is suitable for automatic insertion and offers various forming options for flexibility in design. The operating temperature range is from -55°C to +155°C, with a rated ambient temperature of 70°C. The maximum working voltage is 250V, and it is AEC-Q200 qualified, making it suitable for automotive applications. This resistor is packaged in a light gray coating with a color code marking for easy identification.
RES 47 OHM 1% 1/4W AXIAL
RES 47 OHM 1% 1/4W AXIAL
RES, 47R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-MF1/4DCT52R47R0FTR-ND | 84AH7117 |
| Product Name | Through Hole Resistors | Res, 47R, 0.25W, Axial, Metal Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 47 ohms |