KOA Speer Electronics, Inc. Through Hole Resistors MF1/4DCT52R3901F

Description
RES 3.9K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.9K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4DCT52R3901FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3901FTR-ND
Through Hole Resistors 2019-MF1/4DCT52R3901FTR-ND
RES 3.9K OHM 1% 1/4W AXIAL

RES 3.9K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4DCT52R3901FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3901FCT-ND
Through Hole Resistors 2019-MF1/4DCT52R3901FCT-ND
RES 3.9K OHM 1% 1/4W AXIAL

RES 3.9K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 3K9, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH7084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH7084
Res, 3K9, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH7084
RES, 3K9, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3K9, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4DCT52R3901FTR-ND 84AH7084
Product Name Through Hole Resistors Res, 3K9, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details