KOA Speer Electronics, Inc. Through Hole Resistors MF1/4DCT52R3401F

Description
RES 3.4K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.4K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4DCT52R3401FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3401FCT-ND
Through Hole Resistors 2019-MF1/4DCT52R3401FCT-ND
RES 3.4K OHM 1% 1/4W AXIAL

RES 3.4K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4DCT52R3401FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3401FTR-ND
Through Hole Resistors 2019-MF1/4DCT52R3401FTR-ND
RES 3.4K OHM 1% 1/4W AXIAL

RES 3.4K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 3K4, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH7063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH7063
Res, 3K4, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH7063
RES, 3K4, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3K4, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4DCT52R3401FCT-ND 84AH7063
Product Name Through Hole Resistors Res, 3K4, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details