KOA Speer Electronics, Inc. Through Hole Resistors MF1/4DCT52R3300F

Description
RES 330 OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 330 OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4DCT52R3300FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3300FCT-ND
Through Hole Resistors 2019-MF1/4DCT52R3300FCT-ND
RES 330 OHM 1% 1/4W AXIAL

RES 330 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4DCT52R3300FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3300FTR-ND
Through Hole Resistors 2019-MF1/4DCT52R3300FTR-ND
RES 330 OHM 1% 1/4W AXIAL

RES 330 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 330R, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH7053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH7053
Res, 330R, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH7053
RES, 330R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 330R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4DCT52R3300FCT-ND 84AH7053
Product Name Through Hole Resistors Res, 330R, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers