The Res, 15K4, 0.25W, Axial, Metal Film resistor from Koa is a high precision component designed for various electronic applications. It features a power rating of 0.25W and a resistance value of 15.4 kΩ. This resistor is compliant with EU-RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The metal film construction ensures low temperature coefficient of resistance (T.C.R.) and excellent long-term stability. It is available in different taping and forming options for automatic insertion. The operating temperature range is from -55°C to +155°C, with a rated ambient temperature of +70°C. The maximum working voltage is 250V, and it can withstand overload voltages up to 500V. This resistor is suitable for applications requiring reliable performance and precision.
RES 15.4K OHM 1% 1/4W AXIAL
RES 15.4K OHM 1% 1/4W AXIAL
RES, 15K4, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-MF1/4DCT52R1542FTR-ND | 84AH6915 |
| Product Name | Through Hole Resistors | Res, 15K4, 0.25W, Axial, Metal Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % |