The Res, 1M4, 0.25W, Axial, Metal Film resistor from Koa is a high precision component designed for various applications. It features a power rating of 0.25W and is compliant with EU-RoHS standards. The resistor exhibits low temperature coefficient of resistance (T.C.R.) options, with a typical value of ±50 ppm/°C. It is suitable for automatic insertion and offers excellent long-term stability. This resistor is AEC-Q200 qualified, making it suitable for automotive applications. It operates within a temperature range of -55°C to +155°C and has a rated ambient temperature of +70°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. The resistor is available in various resistance values, ranging from 10Ω to 2.21MΩ, with tolerances of ±0.5%, ±1%, and ±2%. Engineers considering this resistor for their projects will find it reliable for use in environments requiring high stability and precision.
RES 1.4M OHM 1% 1/4W AXIAL
RES 1.4M OHM 1% 1/4W AXIAL
RES, 1M4, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-MF1/4DCT52R1404FCT-ND | 84AH6902 |
| Product Name | Through Hole Resistors | Res, 1M4, 0.25W, Axial, Metal Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % |