Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000983-MF1/4DCT52R1
Packaging: Tape and Reel
Termination: Axial
Length: 7.1 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Metal Film
Resistance: 1.4 kΩ
Power Rating: 250 mW
Categories: OEM Parts(M-N)
Case / Package: Conformal
Alternative Parts (Cross-Reference): MFR-25FTE52-1K5; MFR-25FTE52-1K3;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210090, 8533210090
Voltage Rating (DC): 250 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1000983-MF1/4DCT52R1401F |
| Product Name | OEM Parts - OEM Parts (M - N) - MF1/4DCT52R1401F |