KOA Speer Electronics, Inc. Through Hole Resistors - MF1/4CL2432F MF1/4CL2432F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982727-MF1/4CL2432F Packaging: Bulk Termination: Axial Voltage Rating: 500 V Length: 7.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Film Resistance: 24.3 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 30 mm
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982727-MF1/4CL2432F Packaging: Bulk Termination: Axial Voltage Rating: 500 V Length: 7.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Film Resistance: 24.3 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 30 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MF1/4CL2432F - 982727-MF1/4CL2432F - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - MF1/4CL2432F
982727-MF1/4CL2432F
Through Hole Resistors - MF1/4CL2432F 982727-MF1/4CL2432F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982727-MF1/4CL2432F Packaging: Bulk Termination: Axial Voltage Rating: 500 V Length: 7.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Film Resistance: 24.3 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 30 mm

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982727-MF1/4CL2432F
Packaging: Bulk
Termination: Axial
Voltage Rating: 500 V
Length: 7.1 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Composition: Metal Film
Resistance: 24.3 kΩ
Power Rating: 250 mW
Categories: Through Hole Resistors
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 30 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 982727-MF1/4CL2432F
Product Name Through Hole Resistors - MF1/4CL2432F
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details