RES 49.9K OHM 1% 1/4W AXIAL
RES 49.9K OHM 1% 1/4W AXIAL
RES, 49K9, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-MF1/4CCT52R4992FCT-ND | 84AH6795 |
| Product Name | Through Hole Resistors | Res, 49K9, 0.25W, Axial, Metal Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % |