The Res, 4K64, 0.25W, Axial, Metal Film resistor from Koa is a high precision component designed for various electronic applications. It features a power rating of 0.25W and is compliant with EU-RoHS standards, ensuring it meets environmental regulations. The resistor offers low temperature coefficient of resistance (T.C.R.) options, with values of ±50, ±100, and ±200 ppm/°C, providing excellent stability over time. It is suitable for automatic insertion and comes in various form factors, making it versatile for different circuit designs. The operating temperature range is from -55°C to +155°C, with a rated ambient temperature of +70°C. This product is AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor is available in a resistance range from 10Ω to 2.21MΩ, accommodating a wide variety of circuit requirements.
RES, 4K64, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 84AH6784 |
| Product Name | Res, 4K64, 0.25W, Axial, Metal Film Rohs Compliant Koa |
| Configuration | Single Resistor |