KOA Speer Electronics, Inc. Through Hole Resistors MF1/4CCT52R10R0F

Description
RES 10 OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10 OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4CCT52R10R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4CCT52R10R0FTR-ND
Through Hole Resistors 2019-MF1/4CCT52R10R0FTR-ND
RES 10 OHM 1% 1/4W AXIAL

RES 10 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4CCT52R10R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4CCT52R10R0FCT-ND
Through Hole Resistors 2019-MF1/4CCT52R10R0FCT-ND
RES 10 OHM 1% 1/4W AXIAL

RES 10 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 10R, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH6713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH6713
Res, 10R, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH6713
RES, 10R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4CCT52R10R0FTR-ND 84AH6713
Product Name Through Hole Resistors Res, 10R, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers